The DMNH4011SPSW-13 is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8/SWP (Type UX) package, designed for high-efficiency power management in automotive and industrial applications. It features a maximum on-state resistance of 10mΩ at VGS=10V and 80A continuous drain current at TC=25°C, with operation up to +175°C. The device is rated for 100% unclamped inductive switching, has a thermal resistance junction-to-case of 1.5°C/W, and meets UL 94 V-0 flammability standards. It is RoHS compliant, halogen-free, and qualified to JEDEC standards for high reliability. The part is supplied in a 2,500-unit reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH4011SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |