The DMNH4004SPSW-13 is a 40V N-channel MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management with a maximum junction temperature of +175°C and a typical on-resistance of 6.0mΩ at VGS = 10V. It features a low gate charge of 40nC, supports 100% UIS testing, and is certified for automotive applications per AEC-Q200. The package has a profile of 1.10mm max, is RoHS compliant, and meets UL 94 V-0 flammability rating with moisture sensitivity level 1. A 2,500-piece reel packaging is specified for this part number.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMNH4004SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |