The DMNH4004SPS-13 is a 40V N-channel MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in applications such as engine management systems and DC-DC converters. It features a low on-state resistance of 6.0mΩ at VGS = 10V, a maximum junction temperature of +175°C, and a package profile of less than 1.1mm. The device is rated for 100% UIS testing, has a total gate charge of 40nC, and supports a continuous drain current of 80A at TC = +125°C. It meets RoHS compliance and is labeled as a "Green" device, being halogen- and antimony-free. The case is molded plastic with UL 94 V-0 flammability rating and is moisture-sensitive level 1 per J-STD-020. The part is supplied in tape and reel packaging with 2,500 units per reel.
MOSFET BVDSS: 31V-40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DMNH4004SPS-13DI-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |