DIODES Incorporated Single FETs, MOSFETs DMNH10H028SPSQ-13

Description
N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMNH10H028SPSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH10H028SPSQ-13DITR-ND
Single FETs, MOSFETs DMNH10H028SPSQ-13DITR-ND
N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMNH10H028SPSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH10H028SPSQ-13DICT-ND
Single FETs, MOSFETs DMNH10H028SPSQ-13DICT-ND
N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMNH10H028SPSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH10H028SPSQ-13DIDKR-ND
Single FETs, MOSFETs DMNH10H028SPSQ-13DIDKR-ND
N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH10H028SPSQ-13 - 869041-DMNH10H028SPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH10H028SPSQ-13
869041-DMNH10H028SPSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH10H028SPSQ-13 869041-DMNH10H028SPSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869041-DMNH10H028SPS Q-13 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMNH10 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMNH10H028SPSQ-13DID KR, DMNH10H028SPSQ-13DIC T, DMNH10H028SPSQ-13DIT R

Manufacturer: Diodes Incorporated
Win Source Part Number: 869041-DMNH10H028SPSQ-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 40A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMNH10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMNH10H028SPSQ-13DIDKR, DMNH10H028SPSQ-13DICT, DMNH10H028SPSQ-13DITR

Buy Now Datasheet
Singapore, Singapore
100V 40A MOSFET Transistor
278-DMNH10H028SPSQ-13
100V 40A MOSFET Transistor 278-DMNH10H028SPSQ-13
MOSFET N-CH 100V 40A PWRDI5060-8 Product overview: DMNH10H028SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH10H028SPSQ-1 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 40A PWRDI5060-8 Product overview: DMNH10H028SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMNH10H028SPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 100V N-Ch Enh FET 175c 20Vgss 1.6W

MOSFET 100V N-Ch Enh FET 175c 20Vgss 1.6W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH10H028SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH10H028SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH10H028SPSQ-13
MOSFET N-CH 100V 40A PWRDI5060-8

MOSFET N-CH 100V 40A PWRDI5060-8

Supplier's Site
Single FETs, MOSFETs - DMNH10H028SPSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMNH10H028SPSQ-13
Single FETs, MOSFETs DMNH10H028SPSQ-13
MOSFET N-CH 100V 40A PWRDI5060-8

MOSFET N-CH 100V 40A PWRDI5060-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMNH10H028SPSQ-13DITR-ND 869041-DMNH10H028SPSQ-13 278-DMNH10H028SPSQ-13 DMNH10H028SPSQ-13 DMNH10H028SPSQ-13 DMNH10H028SPSQ-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMNH10H028SPSQ-13 100V 40A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data