DIODES Incorporated Single FETs, MOSFETs DMNH10H028SCT

Description
N-Channel 100V 60A (Tc) 2.8W (Ta) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 60A (Tc) 2.8W (Ta) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMNH10H028SCTDI-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMNH10H028SCTDI-5-ND
Single FETs, MOSFETs DMNH10H028SCTDI-5-ND
N-Channel 100V 60A (Tc) 2.8W (Ta) Through Hole TO-220-3

N-Channel 100V 60A (Tc) 2.8W (Ta) Through Hole TO-220-3

Buy Now Datasheet
Mosfet, N-Ch, 100V, 60A, To-220Ab Rohs Compliant Diodes Inc. - 28AK8446 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 60A, To-220Ab Rohs Compliant Diodes Inc.
28AK8446
Mosfet, N-Ch, 100V, 60A, To-220Ab Rohs Compliant Diodes Inc. 28AK8446
MOSFET, N-CH, 100V, 60A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 60A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMNH10H028SCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMNH10H028SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMNH10H028SCT
MOSFET N-CH 100V 60A TO220AB

MOSFET N-CH 100V 60A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMNH10H028SCTDI-5-ND 28AK8446 DMNH10H028SCT DMNH10H028SCT
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 100V, 60A, To-220Ab Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1218 MHz, 36dB, 12V, GaAs pHEMT-MESFET, Edge QAM MCM - RFAM3620 - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material GaAs
Package Type SMD
View Details
FET, MOSFET Arrays - AUIRF7313QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details