DIODES Incorporated 61V 100V TO220 MOSFET Transistor DMN68M7SCT

Description
MOSFET BVDSS: 61V~100V TO220-3 T Product overview: DMN68M7SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN68M7SCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 61V~100V TO220-3 T Product overview: DMN68M7SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN68M7SCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
61V 100V TO220 MOSFET Transistor
278-DMN68M7SCT
61V 100V TO220 MOSFET Transistor 278-DMN68M7SCT
MOSFET BVDSS: 61V~100V TO220-3 T Product overview: DMN68M7SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN68M7SCT can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 61V~100V TO220-3 T Product overview: DMN68M7SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN68M7SCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN68M7SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN68M7SCT-ND
Single FETs, MOSFETs 31-DMN68M7SCT-ND
MOSFET BVDSS: 61V~100V TO220-3 T

MOSFET BVDSS: 61V~100V TO220-3 T

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340942-DMN68M7SCT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1340942-DMN68M7SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1340942-DMN68M7SCT
Win Source Part Number: 1340942-DMN68M7SCT Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 68 V Power Dissipation (Max): 125W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN68 Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 72.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4260 pF @ 30 V

Win Source Part Number: 1340942-DMN68M7SCT
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 68 V
Power Dissipation (Max): 125W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMN68
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 72.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4260 pF @ 30 V

Buy Now Datasheet
Mosfet, N-Ch, 68V, 100A, 150Deg C, 125W Rohs Compliant Diodes Inc. - 68AH9551 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 68V, 100A, 150Deg C, 125W Rohs Compliant Diodes Inc.
68AH9551
Mosfet, N-Ch, 68V, 100A, 150Deg C, 125W Rohs Compliant Diodes Inc. 68AH9551
MOSFET, N-CH, 68V, 100A, 150DEG C, 125W ROHS COMPLIANT: YES

MOSFET, N-CH, 68V, 100A, 150DEG C, 125W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN68M7SCT 31-DMN68M7SCT-ND 1340942-DMN68M7SCT 68AH9551
Product Name 61V 100V TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 68V, 100A, 150Deg C, 125W Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 125 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK758R3-40E,127 - 1025248-BUK758R3-40E,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 96000 milliwatts
View Details
4 suppliers
MOSFETs - 1219436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details