DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN67D8L-7 DMN67D8L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 845943-DMN67D8L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN67 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN67D8L-7DICT, DMN67D8L-7DIDKR, DMN67D8L-7-ND, DMN67D8L-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 845943-DMN67D8L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN67 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN67D8L-7DICT, DMN67D8L-7DIDKR, DMN67D8L-7-ND, DMN67D8L-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN67D8L-7 - 845943-DMN67D8L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN67D8L-7
845943-DMN67D8L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN67D8L-7 845943-DMN67D8L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 845943-DMN67D8L-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN67 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN67D8L-7DICT, DMN67D8L-7DIDKR, DMN67D8L-7-ND, DMN67D8L-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 845943-DMN67D8L-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN67
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN67D8L-7DICT, DMN67D8L-7DIDKR, DMN67D8L-7-ND, DMN67D8L-7DITR

Buy Now Datasheet
Singapore, Singapore
60V 210MA SOT23 MOSFET Transistor
278-DMN67D8L-7
60V 210MA SOT23 MOSFET Transistor 278-DMN67D8L-7
MOSFET N-CH 60V 210MA SOT23 Product overview: DMN67D8L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 210MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 210MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN67D8L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 210MA SOT23 Product overview: DMN67D8L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 210MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 210MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN67D8L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN67D8L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN67D8L-7DITR-ND
Single FETs, MOSFETs DMN67D8L-7DITR-ND
N-Channel 60V 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN67D8L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN67D8L-7DIDKR-ND
Single FETs, MOSFETs DMN67D8L-7DIDKR-ND
N-Channel 60V 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN67D8L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN67D8L-7DICT-ND
Single FETs, MOSFETs DMN67D8L-7DICT-ND
N-Channel 60V 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.23A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8655 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.23A, Sot-23 Rohs Compliant Diodes Inc.
28AK8655
Mosfet, N-Ch, 60V, 0.23A, Sot-23 Rohs Compliant Diodes Inc. 28AK8655
MOSFET, N-CH, 60V, 0.23A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.23A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN67D8L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN67D8L-7
60V 210mA 340mW 5Ω@10V,500mA 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 210mA 340mW 5Ω@10V,500mA 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN67D8L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN67D8L-7
Single FETs, MOSFETs DMN67D8L-7
MOSFET N-CH 60V 210MA SOT23

MOSFET N-CH 60V 210MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN67D8L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN67D8L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN67D8L-7
MOSFET N-CH 60V 210MA SOT23

MOSFET N-CH 60V 210MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 845943-DMN67D8L-7 278-DMN67D8L-7 DMN67D8L-7DITR-ND 28AK8655 DMN67D8L-7 DMN67D8L-7 DMN67D8L-7 DMN67D8L-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN67D8L-7 60V 210MA SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.23A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details