The DMN65D0L is a 60V N-channel enhancement mode MOSFET in a SOT23 package, designed for high-efficiency power management and motor control applications. It has a maximum continuous drain current of 238mA at 25°C with VGS = 10V, and an on-resistance of 5Ω at VGS = 10V or 7.5Ω at VGS = 5V. The device features a low gate threshold voltage of 1.0 to 2.5V, fast switching speeds, and low input capacitance of 49pF. It is rated for operation from -55°C to +150°C, has a thermal resistance of 216°C/W on a 1-inch square copper pad, and is compliant with RoHS and RoHS 3 standards. The part is marked with a "Green" designation, indicating halogen and antimony-free materials. It is qualified to JEDEC standards for high reliability and is packaged in tape and reel for 10,000 units per carrier.
2N7002 FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN65D0L-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |