The DMN63D1LVQ-7 is a dual N-channel enhancement mode MOSFET in a SOT563 package, designed for automotive applications requiring AEC-Q101 qualification. It features a drain-source voltage rating of 60 V, a continuous drain current of 477 mA at 25°C, and a maximum on-resistance of 3.0 Ω at VGS = 5 V. The device has a thermal resistance of 283 °C/W on a standard FR-4 PCB and 133 °C/W on a 1-inch square copper plate. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. The package is moisture-sensitive level 1 per J-STD-020, with matte tin finish on a copper leadframe. The part is supplied in a 3,000-reel packing format.
MOSFET 2N-CH 60V 0.477A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN63D1LVQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |