The DMN62D2UWQ is a 60V N-channel enhancement mode MOSFET in a SOT323 package, designed for automotive applications requiring AEC-Q101 qualification. It features a continuous drain current of 391mA at 25°C, a maximum on-resistance of 2.5Ω at VGS=2.5V, and a power dissipation of 0.4W with a junction-to-ambient thermal resistance of 281°C/W under minimum pad layout. The device is ESD protected, RoHS compliant, and operates from -55°C to +150°C. The -13 suffix indicates tape and reel packaging with 10,000 units per carrier.
MOSFET BVDSS: 41V~60V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |