The DMN62D2UVTQ-7 is a 60V N-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of 455mA at 25°C, with on-resistance of 2.0Ω at VGS=5.0V and 2.5Ω at VGS=2.5V. The device has a gate threshold voltage between 0.5V and 1.0V, low input capacitance of 41pF, and is rated for operation from -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and built on a tin-finish annealed copper leadframe with UL 94 V-0 flammability rating. The part is supplied in tape and reel packaging with 3000 units per reel.
MOSFET 2N-CH 60V 0.455A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UVTQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |