The DMN62D2UVT-13 is a 60V N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management and general-purpose switching applications. It features a maximum continuous drain current of 455mA at 25°C, with on-resistance of 2.5Ω at VGS = 2.5V and 4.0Ω at VGS = 1.8V. The gate threshold voltage ranges from 0.5V to 1.0V, and it supports fast switching with a total gate charge of 0.8nC. The device is housed in a TSOT26 package measuring 2.9mm × 1.6mm × 1mm, with a thermal resistance of 143°C/W when mounted on a 1in² copper plate. It is RoHS compliant, halogen- and antimony-free, rated for -55°C to +150°C junction temperature, and meets UL 94 V-0 flammability standards. Moisture sensitivity is Level 1 per J-STD-020. The part is supplied in 10,000-unit tape and reel packing.
MOSFET 2N-CH 60V 0.455A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UVT-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |