The DMN62D2UV-13 is a dual N-channel enhancement mode MOSFET in an SOT563 package, designed for high-efficiency power-management applications such as motor control and backlighting. It has a drain-source voltage rating of 60V, with on-resistance values of 2.5Ω at VGS=2.5V and 4.0Ω at VGS=1.8V. The device supports a continuous drain current of 450mA at TA=25°C and features low input capacitance, fast switching, and ESD protection. It operates over a junction temperature range of -55°C to +150°C and meets RoHS, UL 94 V-0, and J-STD-020 Level 1 standards. The part is supplied in a 10,000-piece tape and reel configuration.
MOSFET 2N-CH 60V 0.45A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UV-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |