The DMN62D2UTQ-13 is a 60V N-channel enhancement mode MOSFET in a SOT523 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a maximum continuous drain current of 334mA at 25°C and an on-resistance of 2.5Ω at VGS = 2.5V and 4.0Ω at VGS = 1.8V. The device features low gate threshold voltage, fast switching speed, and ESD protection up to 2kV. It is RoHS compliant, halogen- and antimony-free, and packaged in tape and reel with 10,000 units per reel. Thermal resistance is 273°C/W under standard mounting conditions, with an operating junction temperature range of -55°C to +150°C.
2N7002 FAMILY SOT523 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |