The DMN62D2UT-7 is a 60V N-channel enhancement mode MOSFET in a SOT523 package, designed for high-efficiency power management and motor control applications. It has a maximum continuous drain current of 334mA at 25°C with VGS = 5.0V, and on-resistance values of 2.0Ω at VGS = 5.0V, 2.5Ω at VGS = 2.5V, and 4.0Ω at VGS = 1.8V. The device features a low gate threshold voltage of 0.5V to 1.0V, fast switching speeds, and ESD protection. It is rated for 0.4W power dissipation with a thermal resistance of 350°C/W when mounted on a minimum pad layout, and operates from -55°C to +150°C. The package is molded plastic with a 94V-0 flammability rating, lead-free, RoHS compliant, and meets J-STD-020 Level 1 moisture sensitivity. It comes in a 3,000-reel tape-and-reel packaging format.
2N7002 FAMILY SOT523 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UT-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |