DIODES Incorporated Single FETs, MOSFETs DMN62D2UT-13

Description
2N7002 FAMILY SOT523 T&R 10K
Request a Quote
Description
2N7002 FAMILY SOT523 T&R 10K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN62D2UT-13 is a 60V N-channel enhancement mode MOSFET in an SOT523 package, designed for high-efficiency power management and motor control applications. It features a maximum continuous drain current of 334mA at 25°C and an on-resistance of 2.0Ω at VGS=5.0V, 2.5Ω at VGS=2.5V, and 4.0Ω at VGS=1.8V. The device has a gate threshold voltage range of 0.5V to 1.0V, low input capacitance of 41pF, and a total power dissipation of 0.5W when mounted on a standard FR-4 PCB with minimum pad layout. It is RoHS compliant, Halogen and Antimony free, and rated for operation from -55°C to +150°C. The part is supplied in a 10,000-unit tape and reel package.

Datasheet Summary
Powered by GS/AI

The DMN62D2UT-13 is a 60V N-channel enhancement mode MOSFET in an SOT523 package, designed for high-efficiency power management and motor control applications. It features a maximum continuous drain current of 334mA at 25°C and an on-resistance of 2.0Ω at VGS=5.0V, 2.5Ω at VGS=2.5V, and 4.0Ω at VGS=1.8V. The device has a gate threshold voltage range of 0.5V to 1.0V, low input capacitance of 41pF, and a total power dissipation of 0.5W when mounted on a standard FR-4 PCB with minimum pad layout. It is RoHS compliant, Halogen and Antimony free, and rated for operation from -55°C to +150°C. The part is supplied in a 10,000-unit tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN62D2UT-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN62D2UT-13TR-ND
Single FETs, MOSFETs 31-DMN62D2UT-13TR-ND
2N7002 FAMILY SOT523 T&R 10K

2N7002 FAMILY SOT523 T&R 10K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN62D2UT-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R007M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0840 - Newark, An Avnet Company
Specs
Transistor Type Bipolar RF; Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity NPN
Package Type TO-3; SOT23
View Details