Dual N-channel MOSFET in SOT363 package designed for high-efficiency power management applications, with a 60V drain-source voltage rating, on-resistance of 2.5Ω at 2.5V gate-source voltage, and continuous drain current of 340mA at 25°C. Features low gate threshold voltage, fast switching speed, and ESD protection. Packaged in a surface-mount SOT363 with dimensions of 2.15mm × 2.10mm × 1.00mm, and meets AEC-Q100/101/104/200
MOSFET 2N-CH 60V 0.34A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UDW-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |