The DMN62D1LQ-7 is a 60V N-channel enhancement mode MOSFET in an SOT23 package, designed for automotive applications requiring high reliability and low power loss. It features a maximum continuous drain current of 384mA at 25°C, with on-resistance of 2Ω at VGS = 10V and 3Ω at VGS = 5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. The SOT23 package has approximate dimensions of 2.9mm x 1.3mm x 1.0mm and is supplied in a tape and reel format with 3,000 units per reel. Thermal resistance is 212°C/W on a standard FR-4 PCB with a 1-inch square copper pad.
2N7002 FAMILY SOT23 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D1LQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |