The DMN62D1LQ-13 is a 60V N-channel enhancement mode MOSFET in an SOT23 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a maximum continuous drain current of 384mA at 25°C with a drain-source on-resistance of 2Ω at VGS = 10V and 3Ω at VGS = 5V. The device features low input capacitance, fast switching speed, ESD protection, and is housed in a molded plastic case with UL 94 V-0 flammability rating. It operates over a junction temperature range of -55°C to +150°C and is RoHS compliant. The part is supplied in tape and reel packaging with 10,000 units per reel.
2N7002 FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D1LQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |