DIODES Incorporated Single FETs, MOSFETs DMN62D1LFDQ-7

Description
MOSFET N-CH 60V 400MA 3DFN T&R 3
Request a Quote Datasheet
Description
MOSFET N-CH 60V 400MA 3DFN T&R 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN62D1LFDQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN62D1LFDQ-7DKR-ND
Single FETs, MOSFETs 31-DMN62D1LFDQ-7DKR-ND
MOSFET N-CH 60V 400MA 3DFN T&R 3

MOSFET N-CH 60V 400MA 3DFN T&R 3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN62D1LFDQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN62D1LFDQ-7CT-ND
Single FETs, MOSFETs 31-DMN62D1LFDQ-7CT-ND
MOSFET N-CH 60V 400MA 3DFN T&R 3

MOSFET N-CH 60V 400MA 3DFN T&R 3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN62D1LFDQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN62D1LFDQ-7TR-ND
Single FETs, MOSFETs 31-DMN62D1LFDQ-7TR-ND
N-Channel 60V 400mA (Ta) 500mW Surface Mount U-DFN1212-3 (Type C)

N-Channel 60V 400mA (Ta) 500mW Surface Mount U-DFN1212-3 (Type C)

Buy Now Datasheet
Singapore, Singapore
60V 400MA MOSFET Transistor
278-DMN62D1LFDQ-7
60V 400MA MOSFET Transistor 278-DMN62D1LFDQ-7
MOSFET N-CH 60V 400MA 3DFN T&R 3 Product overview: DMN62D1LFDQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFDQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 400MA 3DFN T&R 3 Product overview: DMN62D1LFDQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFDQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 967192-DMN62D1LFDQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
967192-DMN62D1LFDQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 967192-DMN62D1LFDQ-7
Win Source Part Number: 967192-DMN62D1LFDQ-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 400mA (Ta) Rds On (Max) @ Id, Vgs: 2Ohm @ 100mA, 4V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 500mW Package / Case: 3-PowerUDFN Supplier Device Package: U-DFN1212-3 (Type C) Gate Charge (Qg) (Max) @ Vgs: 0.55 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 36 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN62D1LFDQ-7DMN62D1 LFDQ7; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMN62 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V

Win Source Part Number: 967192-DMN62D1LFDQ-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 400mA (Ta)
Rds On (Max) @ Id, Vgs: 2Ohm @ 100mA, 4V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 500mW
Package / Case: 3-PowerUDFN
Supplier Device Package: U-DFN1212-3 (Type C)
Gate Charge (Qg) (Max) @ Vgs: 0.55 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 36 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN62D1LFDQ-7DMN62D1LFDQ7;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: DMN62
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V

Buy Now
Sheung Wan, Hong Kong
MOSFET 2N7002 Family

MOSFET 2N7002 Family

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D1LFDQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN62D1LFDQ-7
Single FETs, MOSFETs DMN62D1LFDQ-7
MOSFET N-CH 60V 400MA 3DFN T&R 3

MOSFET N-CH 60V 400MA 3DFN T&R 3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D1LFDQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D1LFDQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D1LFDQ-7
MOSFET N-CH 60V 400MA 3DFN T&R 3

MOSFET N-CH 60V 400MA 3DFN T&R 3

Supplier's Site
Mosfet, N-Ch, 60V, 0.4A, U-Dfn1212 Rohs Compliant Diodes Inc. - 28AK8639 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.4A, U-Dfn1212 Rohs Compliant Diodes Inc.
28AK8639
Mosfet, N-Ch, 60V, 0.4A, U-Dfn1212 Rohs Compliant Diodes Inc. 28AK8639
MOSFET, N-CH, 60V, 0.4A, U-DFN1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.4A, U-DFN1212 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN62D1LFDQ-7DKR-ND 278-DMN62D1LFDQ-7 967192-DMN62D1LFDQ-7 DMN62D1LFDQ-7 DMN62D1LFDQ-7 DMN62D1LFDQ-7 28AK8639
Product Name Single FETs, MOSFETs 60V 400MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.4A, U-Dfn1212 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 3-PowerUDFN Tape & Reel (TR) SOT3 3-PowerUDFN 3-PowerUDFN TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
60V 43A MOSFET Transistor - 278-AUIRFS3806 - ERSAELECTRONICS PTE. LTD.
Specs
PD 71000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers