The DMN62D1L-7 is a 60V N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power-management applications such as motor control and backlighting. It has a maximum continuous drain current of 384mA at TA = +25°C, with on-resistance of 2Ω at VGS = 10V and 3Ω at VGS = 5V. The device features low input capacitance, fast switching, and ESD protection. It is rated for operation from -55°C to +150°C and has a thermal resistance of 212°C/W when mounted on a 2oz copper FR-4 board with a 1-inch square copper pad. The package is molded plastic with UL 94 V-0 flammability rating, is lead-free, RoHS compliant, and moisture sensitive level 1. It is supplied in a tape and reel package of 3,000 units.
2N7002 FAMILY SOT23 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D1L-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |