DIODES Incorporated Single FETs, MOSFETs DMN62D0UW-7

Description
N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323
Request a Quote
Description
N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MOSFET 39AH6601 is an N-channel enhancement mode device qualified to AEC-Q101 standards, making it suitable for high-reliability applications. It has a maximum drain-source voltage (BVDSS) of 60V and a continuous drain current (ID) rating of 340mA at a gate-source voltage (VGS) of 4.5V. The on-resistance (RDS(ON)) is specified at a maximum of 2.0Ω under these conditions, which contributes to its efficiency in power management applications. This MOSFET features low input capacitance and fast switching speeds, enhancing its performance in motor control, power management functions, and backlighting applications. It is also designed with an ESD protected gate and is fully RoHS compliant, ensuring it meets environmental standards. The device is packaged in a SOT323 case, which is suitable for surface mount applications. Engineers considering this MOSFET for their projects will find it advantageous for applications requiring reliable performance and efficiency in power management.

Datasheet Summary
Powered by GS/AI

The MOSFET 39AH6601 is an N-channel enhancement mode device qualified to AEC-Q101 standards, making it suitable for high-reliability applications. It has a maximum drain-source voltage (BVDSS) of 60V and a continuous drain current (ID) rating of 340mA at a gate-source voltage (VGS) of 4.5V. The on-resistance (RDS(ON)) is specified at a maximum of 2.0Ω under these conditions, which contributes to its efficiency in power management applications. This MOSFET features low input capacitance and fast switching speeds, enhancing its performance in motor control, power management functions, and backlighting applications. It is also designed with an ESD protected gate and is fully RoHS compliant, ensuring it meets environmental standards. The device is packaged in a SOT323 case, which is suitable for surface mount applications. Engineers considering this MOSFET for their projects will find it advantageous for applications requiring reliable performance and efficiency in power management.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN62D0UW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0UW-7DIDKR-ND
Single FETs, MOSFETs DMN62D0UW-7DIDKR-ND
N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323

N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D0UW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0UW-7DICT-ND
Single FETs, MOSFETs DMN62D0UW-7DICT-ND
N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323

N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D0UW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0UW-7DITR-ND
Single FETs, MOSFETs DMN62D0UW-7DITR-ND
N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323

N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
60V 340MA MOSFET Transistor
278-DMN62D0UW-7
60V 340MA MOSFET Transistor 278-DMN62D0UW-7
MOSFET N-CH 60V 340MA SOT323 Product overview: DMN62D0UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 340MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0UW-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 340MA SOT323 Product overview: DMN62D0UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 340MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0UW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMN62D0UW-7 - 801263-DMN62D0UW-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN62D0UW-7
801263-DMN62D0UW-7
FETs - Single - DMN62D0UW-7 801263-DMN62D0UW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801263-DMN62D0UW-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: SOT-323 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 320mW Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2Ohm at 100mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 0.5nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 32pF at 30V Current - Continuous Drain (Id) at 25°C: 340mA Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801263-DMN62D0UW-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: SOT-323
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Power Dissipation (Maximum): 320mW
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2Ohm at 100mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 0.5nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 32pF at 30V
Current - Continuous Drain (Id) at 25°C: 340mA
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±20V

Buy Now
Mosfet, Aec-Q101, N-Ch, 0.34A, 60V; Channel Type Diodes Inc. - 39AH6601 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 0.34A, 60V; Channel Type Diodes Inc.
39AH6601
Mosfet, Aec-Q101, N-Ch, 0.34A, 60V; Channel Type Diodes Inc. 39AH6601
MOSFET, AEC-Q101, N-CH, 0.34A, 60V; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 0.34A, 60V; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN62D0UW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN62D0UW-7
Single FETs, MOSFETs DMN62D0UW-7
MOSFET N-CH 60V 340MA SOT323

MOSFET N-CH 60V 340MA SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A

MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN62D0UW-7
Triode/MOS Tube/Transistor >> MOSFETs DMN62D0UW-7
60V 340mA 2Ω@100mA,4.5V 320mW 1V@250uA null SOT-323-3 MOSFETs ROHS

60V 340mA 2Ω@100mA,4.5V 320mW 1V@250uA null SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D0UW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D0UW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D0UW-7
MOSFET N-CH 60V 340MA SOT323

MOSFET N-CH 60V 340MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN62D0UW-7DIDKR-ND 278-DMN62D0UW-7 801263-DMN62D0UW-7 39AH6601 DMN62D0UW-7 DMN62D0UW-7 DMN62D0UW-7 DMN62D0UW-7
Product Name Single FETs, MOSFETs 60V 340MA MOSFET Transistor FETs - Single - DMN62D0UW-7 Mosfet, Aec-Q101, N-Ch, 0.34A, 60V; Channel Type Diodes Inc. Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323 TO-3 SOT323; SC-70, SOT-323 SOT323 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 1.80E-6 kS
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRF2804WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers