DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0UW-13 DMN62D0UW-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869030-DMN62D0UW-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN62 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869030-DMN62D0UW-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN62 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0UW-13 - 869030-DMN62D0UW-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0UW-13
869030-DMN62D0UW-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0UW-13 869030-DMN62D0UW-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869030-DMN62D0UW-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN62 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869030-DMN62D0UW-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN62
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
60V 340MA MOSFET Transistor
278-DMN62D0UW-13
60V 340MA MOSFET Transistor 278-DMN62D0UW-13
MOSFET N-CH 60V 340MA SOT323 Product overview: DMN62D0UW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 340MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0UW-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 340MA SOT323 Product overview: DMN62D0UW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 340MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0UW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN62D0UW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN62D0UW-13TR-ND
Single FETs, MOSFETs 31-DMN62D0UW-13TR-ND
N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323

N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN62D0UW-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN62D0UW-13DKR-ND
Single FETs, MOSFETs 31-DMN62D0UW-13DKR-ND
MOSFET N-CH 60V 340MA SOT323

MOSFET N-CH 60V 340MA SOT323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN62D0UW-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN62D0UW-13CT-ND
Single FETs, MOSFETs 31-DMN62D0UW-13CT-ND
MOSFET N-CH 60V 340MA SOT323

MOSFET N-CH 60V 340MA SOT323

Buy Now Datasheet
MOSFET N-CH 60V 0.34A SOT323 - 233-DMN62D0UW-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 0.34A SOT323
233-DMN62D0UW-13
MOSFET N-CH 60V 0.34A SOT323 233-DMN62D0UW-13
MOSFET N-CH 60V 0.34A SOT323

MOSFET N-CH 60V 0.34A SOT323

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A

MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D0UW-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN62D0UW-13
Single FETs, MOSFETs DMN62D0UW-13
MOSFET N-CH 60V 340MA SOT323

MOSFET N-CH 60V 340MA SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D0UW-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D0UW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D0UW-13
MOSFET N-CH 60V 340MA SOT323

MOSFET N-CH 60V 340MA SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869030-DMN62D0UW-13 278-DMN62D0UW-13 31-DMN62D0UW-13TR-ND 233-DMN62D0UW-13 DMN62D0UW-13 DMN62D0UW-13 DMN62D0UW-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0UW-13 60V 340MA MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 60V 0.34A SOT323 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AIGW40N65F5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers