DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0U-7 DMN62D0U-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033798-DMN62D0U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 380mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.5nC @ 4.5V Max Input Capacitance: 32pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033798-DMN62D0U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 380mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.5nC @ 4.5V Max Input Capacitance: 32pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0U-7 - 1033798-DMN62D0U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0U-7
1033798-DMN62D0U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0U-7 1033798-DMN62D0U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033798-DMN62D0U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 380mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.5nC @ 4.5V Max Input Capacitance: 32pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033798-DMN62D0U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 380mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.5nC @ 4.5V
Max Input Capacitance: 32pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 380MA SOT23 MOSFET Transistor
278-DMN62D0U-7
60V 380MA SOT23 MOSFET Transistor 278-DMN62D0U-7
MOSFET N-CH 60V 380MA SOT23 Product overview: DMN62D0U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 380MA SOT23 Product overview: DMN62D0U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN62D0U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0U-7DITR-ND
Single FETs, MOSFETs DMN62D0U-7DITR-ND
N-Channel 60V 380mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 380mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D0U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0U-7DIDKR-ND
Single FETs, MOSFETs DMN62D0U-7DIDKR-ND
N-Channel 60V 380mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 380mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D0U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0U-7DICT-ND
Single FETs, MOSFETs DMN62D0U-7DICT-ND
N-Channel 60V 380mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 380mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.38A, Sot-23 Rohs Compliant Diodes Inc. - 81AH9848 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.38A, Sot-23 Rohs Compliant Diodes Inc.
81AH9848
Mosfet, N-Ch, 60V, 0.38A, Sot-23 Rohs Compliant Diodes Inc. 81AH9848
MOSFET, N-CH, 60V, 0.38A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.38A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN62D0U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN62D0U-7
Single FETs, MOSFETs DMN62D0U-7
MOSFET N-CH 60V 380MA SOT23

MOSFET N-CH 60V 380MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A

MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D0U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D0U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D0U-7
MOSFET N-CH 60V 380MA SOT23

MOSFET N-CH 60V 380MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1033798-DMN62D0U-7 278-DMN62D0U-7 DMN62D0U-7DITR-ND 81AH9848 DMN62D0U-7 DMN62D0U-7 DMN62D0U-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0U-7 60V 380MA SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.38A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 380 milliwatts 590 milliwatts 380 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 0.5 nC @ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers