DIODES Incorporated FET, MOSFET Arrays DMN61D9UDWQ-13

Description
MOSFET 2N-CH 60V 0.318A SOT363
Request a Quote
Description
MOSFET 2N-CH 60V 0.318A SOT363
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMN61D9UDWQ is a dual N-channel enhancement mode MOSFET in an SOT363 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP support. It features a 60 V drain-source voltage rating, with maximum continuous drain current of 318 mA at 25°C and on-resistance of 2.5 Ω at VGS = 2.5 V. The device has low gate threshold voltage, fast switching speed, and is ESD protected. It is manufactured in IATF 16949 certified facilities and certified as RoHS compliant and "Green" with halogen and antimony-free materials. The SOT363 case measures approximately 0.006 grams in weight and is moisture sensitive level 1 per J-STD-020. Thermal resistance is 285 °C/W when mounted on a 1 inch square copper plate, with a maximum power dissipation of 0.44 W under these conditions. Operating and storage temperature range is -55 to +150 °C.

Datasheet Summary
Powered by GS/AI

The DMN61D9UDWQ is a dual N-channel enhancement mode MOSFET in an SOT363 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP support. It features a 60 V drain-source voltage rating, with maximum continuous drain current of 318 mA at 25°C and on-resistance of 2.5 Ω at VGS = 2.5 V. The device has low gate threshold voltage, fast switching speed, and is ESD protected. It is manufactured in IATF 16949 certified facilities and certified as RoHS compliant and "Green" with halogen and antimony-free materials. The SOT363 case measures approximately 0.006 grams in weight and is moisture sensitive level 1 per J-STD-020. Thermal resistance is 285 °C/W when mounted on a 1 inch square copper plate, with a maximum power dissipation of 0.44 W under these conditions. Operating and storage temperature range is -55 to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN61D9UDWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN61D9UDWQ-13TR-ND
FET, MOSFET Arrays 31-DMN61D9UDWQ-13TR-ND
MOSFET 2N-CH 60V 0.318A SOT363

MOSFET 2N-CH 60V 0.318A SOT363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMN61D9UDWQ-13TR-ND
Product Name FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3T - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R120M1T - AIMCQ120R120M1T - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
IGBT - 17656852 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details