DIODES Incorporated 60V 0.63A MOSFET Transistor DMN61D8LVT-7

Description
MOSFET 2N-CH 60V 0.63A TSOT26 Product overview: DMN61D8LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.63A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN61D8LVT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 0.63A TSOT26 Product overview: DMN61D8LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.63A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN61D8LVT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.63A MOSFET Transistor
289-DMN61D8LVT-7
60V 0.63A MOSFET Transistor 289-DMN61D8LVT-7
MOSFET 2N-CH 60V 0.63A TSOT26 Product overview: DMN61D8LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.63A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN61D8LVT-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.63A TSOT26 Product overview: DMN61D8LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.63A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN61D8LVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D8LVT-7 - 852754-DMN61D8LVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D8LVT-7
852754-DMN61D8LVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D8LVT-7 852754-DMN61D8LVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 852754-DMN61D8LVT-7 Features: Mosfet Array Package: Reel - TR Family Name: DMN61 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN61D8LVT-7DITR, DMN61D8LVT-7DIDKR, DMN61D8LVT-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 852754-DMN61D8LVT-7
Features: Mosfet Array
Package: Reel - TR
Family Name: DMN61
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN61D8LVT-7DITR, DMN61D8LVT-7DIDKR, DMN61D8LVT-7DICT

Buy Now Datasheet
FET, MOSFET Arrays - DMN61D8LVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN61D8LVT-7DITR-ND
FET, MOSFET Arrays DMN61D8LVT-7DITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23

Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - DMN61D8LVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN61D8LVT-7DIDKR-ND
FET, MOSFET Arrays DMN61D8LVT-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23

Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - DMN61D8LVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN61D8LVT-7DICT-ND
FET, MOSFET Arrays DMN61D8LVT-7DICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23

Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23

Buy Now Datasheet
Mosfet, Dual, N-Ch, 60V, 0.63A Rohs Compliant Diodes Inc. - 28AK8629 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 0.63A Rohs Compliant Diodes Inc.
28AK8629
Mosfet, Dual, N-Ch, 60V, 0.63A Rohs Compliant Diodes Inc. 28AK8629
MOSFET, DUAL, N-CH, 60V, 0.63A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 0.63A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 20Vgss TSOT26

MOSFET 60V N-Ch Enh FET 20Vgss TSOT26

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN61D8LVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN61D8LVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN61D8LVT-7
MOSFET 2N-CH 60V 0.63A TSOT26

MOSFET 2N-CH 60V 0.63A TSOT26

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMN61D8LVT-7 852754-DMN61D8LVT-7 DMN61D8LVT-7DITR-ND 28AK8629 DMN61D8LVT-7 DMN61D8LVT-7
Product Name 60V 0.63A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN61D8LVT-7 FET, MOSFET Arrays Mosfet, Dual, N-Ch, 60V, 0.63A Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Transconductance 8.00E-5 kS
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers