The DMN60H160HSS-13 is an N-channel enhancement mode MOSFET in an SO-8 package, designed for small-signal and level shift applications in power management, motor control, and DC-DC conversion. It features a 600 V drain-source breakdown voltage, a maximum continuous drain current of 63 mA at 25°C, and a static drain-source on-resistance of 160 Ω at VGS = 10 V and 190 Ω at VGS = 5 V. The device has a power dissipation of 1.25 W with a thermal resistance of 100 °C/W on a minimum pad layout, and operates from -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. The package is molded plastic with matte tin annealed terminations, and confirmed to be moisture sensitive level 1 per J-STD-020. The part qualifies for automotive applications per AEC-Q100/101/104/200
MOSFET BVDSS: 501V~650V SO-8 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN60H160HSS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |