Manufacturer: Diodes Incorporated
Win Source Part Number: 1325338-DMN6075S-13
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2A
Rds On (Max) @ Id, Vgs: 85mOhm @ 3.2A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 800mW
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 12.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 606 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN6075S-13DI,31-DMN
Base Product Number: DMN6075
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant
MOSFET N-CH 60V 2A SOT23 Product overview: DMN6075S-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6075S-13 can be used for catalog matching and distributor lookup.
N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
N-Channel 60V 2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 60V 2A SOT23
MOSFET N-CH 60V 2A SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1325338-DMN6075S-13 | 278-DMN6075S-13 | 31-DMN6075S-13CT-ND | DMN6075S-13 | DMN6075S-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 60V 2A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 800 milliwatts | 1.15 milliwatts | 800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |