DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SSD-13 DMN6070SSD-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033789-DMN6070SSD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.3nC @ 10V Max Input Capacitance: 588pF @ 30V Maximum Rds On at Id,Vgs: 80 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033789-DMN6070SSD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.3nC @ 10V Max Input Capacitance: 588pF @ 30V Maximum Rds On at Id,Vgs: 80 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SSD-13 - 1033789-DMN6070SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SSD-13
1033789-DMN6070SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SSD-13 1033789-DMN6070SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033789-DMN6070SSD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.3nC @ 10V Max Input Capacitance: 588pF @ 30V Maximum Rds On at Id,Vgs: 80 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033789-DMN6070SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.2W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.3nC @ 10V
Max Input Capacitance: 588pF @ 30V
Maximum Rds On at Id,Vgs: 80 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMN6070SSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN6070SSD-13DICT-ND
FET, MOSFET Arrays DMN6070SSD-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN6070SSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN6070SSD-13DIDKR-ND
FET, MOSFET Arrays DMN6070SSD-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN6070SSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN6070SSD-13DITR-ND
FET, MOSFET Arrays DMN6070SSD-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 3.3A 1.2W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
60V 3.3A MOSFET Transistor
289-DMN6070SSD-13
60V 3.3A MOSFET Transistor 289-DMN6070SSD-13
MOSFET 2N-CH 60V 3.3A 8SO Product overview: DMN6070SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6070SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 3.3A 8SO Product overview: DMN6070SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6070SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 60Vdss 20Vgss

MOSFET N-Ch Enh Mode FET 60Vdss 20Vgss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6070SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6070SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6070SSD-13
MOSFET 2N-CH 60V 3.3A 8SO

MOSFET 2N-CH 60V 3.3A 8SO

Supplier's Site
Mosfet, Dual, N-Ch, 60V, 3.3A Rohs Compliant Diodes Inc. - 28AK8624 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 3.3A Rohs Compliant Diodes Inc.
28AK8624
Mosfet, Dual, N-Ch, 60V, 3.3A Rohs Compliant Diodes Inc. 28AK8624
MOSFET, DUAL, N-CH, 60V, 3.3A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 3.3A ROHS COMPLIANT: YES

Supplier's Site
MOSFET 2N-CH 60V 3.3A 8-SO - 233-DMN6070SSD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 60V 3.3A 8-SO
233-DMN6070SSD-13
MOSFET 2N-CH 60V 3.3A 8-SO 233-DMN6070SSD-13
MOSFET 2N-CH 60V 3.3A 8-SO

MOSFET 2N-CH 60V 3.3A 8-SO

Supplier's Site
FET, MOSFET Arrays - DMN6070SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN6070SSD-13
FET, MOSFET Arrays DMN6070SSD-13
MOSFET 2N-CH 60V 3.3A 8-SO

MOSFET 2N-CH 60V 3.3A 8-SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033789-DMN6070SSD-13 DMN6070SSD-13DICT-ND 289-DMN6070SSD-13 DMN6070SSD-13 DMN6070SSD-13 28AK8624 233-DMN6070SSD-13 DMN6070SSD-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6070SSD-13 FET, MOSFET Arrays 60V 3.3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N-Ch, 60V, 3.3A Rohs Compliant Diodes Inc. MOSFET 2N-CH 60V 3.3A 8-SO FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 1200 milliwatts 1.5 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products