MOSFET BVDSS: 41V~60V POWERDI333
POWER MOSFET, 60V, 14A, POWERDI 3333-8 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | 31-DMN6069SFVW-7TR-ND | 76AJ4268 |
| Product Name | Single FETs, MOSFETs | Power Mosfet, 60V, 14A, Powerdi 3333-8 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel |