The DMN6069SEQ-13 is a 60V N-channel enhancement mode MOSFET in SOT223 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP support. It features a maximum continuous drain current of 4.3A at 25°C and on-resistance of 69mΩ at VGS=10V and 3A, or 100mΩ at VGS=4.5V and 2.4A. The device supports avalanche energy up to 37.5mJ and operates from -55°C to +150°C junction temperature. Packaged in molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020, it is RoHS compliant and marketed as a "Green" device. The part is supplied in tape and reel packaging with 2,500 units per carrier.
MOSFET BVDSS: 41V~60V SOT223 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN6069SEQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |