DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6069SE-13 DMN6069SE-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168213-DMN6069SE-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168213-DMN6069SE-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6069SE-13 - 1168213-DMN6069SE-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6069SE-13
1168213-DMN6069SE-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6069SE-13 1168213-DMN6069SE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168213-DMN6069SE-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168213-DMN6069SE-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - DMN6069SE-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6069SE-13DIDKR-ND
Single FETs, MOSFETs DMN6069SE-13DIDKR-ND
N-Channel 60V 4.3A (Ta), 10A (Tc) 2.2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 4.3A (Ta), 10A (Tc) 2.2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6069SE-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6069SE-13DICT-ND
Single FETs, MOSFETs DMN6069SE-13DICT-ND
N-Channel 60V 4.3A (Ta), 10A (Tc) 2.2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 4.3A (Ta), 10A (Tc) 2.2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6069SE-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6069SE-13DITR-ND
Single FETs, MOSFETs DMN6069SE-13DITR-ND
N-Channel 60V 4.3A (Ta), 10A (Tc) 2.2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 4.3A (Ta), 10A (Tc) 2.2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
60V 4.3A 10A MOSFET Transistor
278-DMN6069SE-13
60V 4.3A 10A MOSFET Transistor 278-DMN6069SE-13
MOSFET N-CH 60V 4.3A/10A SOT223 Product overview: DMN6069SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.3A, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6069SE-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 4.3A/10A SOT223 Product overview: DMN6069SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.3A, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6069SE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN6069SE-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6069SE-13
Single FETs, MOSFETs DMN6069SE-13
MOSFET N-CH 60V 4.3A/10A SOT223

MOSFET N-CH 60V 4.3A/10A SOT223

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 10A, Sot-223 Rohs Compliant Diodes Inc. - 28AK8621 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 10A, Sot-223 Rohs Compliant Diodes Inc.
28AK8621
Mosfet, N-Ch, 60V, 10A, Sot-223 Rohs Compliant Diodes Inc. 28AK8621
MOSFET, N-CH, 60V, 10A, SOT-223 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 10A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V~60V SOT223 T&R 2.5K

MOSFET MOSFET BVDSS: 41V~60V SOT223 T&R 2.5K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - DMN6069SE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
DMN6069SE-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN6069SE-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1168213-DMN6069SE-13 DMN6069SE-13DIDKR-ND 278-DMN6069SE-13 DMN6069SE-13 28AK8621 DMN6069SE-13 DMN6069SE-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6069SE-13 Single FETs, MOSFETs 60V 4.3A 10A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 10A, Sot-223 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Package Type SOT3 SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3; SOT223
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details