DIODES Incorporated Single FETs, MOSFETs DMN6068SE-13

Description
N-Channel 60V 4.1A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
N-Channel 60V 4.1A (Ta) 2W (Ta) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN6068SE-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6068SE-13DKR-ND
Single FETs, MOSFETs DMN6068SE-13DKR-ND
N-Channel 60V 4.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 4.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6068SE-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6068SE-13CT-ND
Single FETs, MOSFETs DMN6068SE-13CT-ND
N-Channel 60V 4.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 4.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN6068SE-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6068SE-13TR-ND
Single FETs, MOSFETs DMN6068SE-13TR-ND
N-Channel 60V 4.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

N-Channel 60V 4.1A (Ta) 2W (Ta) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6068SE-13 - 084065-DMN6068SE-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6068SE-13
084065-DMN6068SE-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6068SE-13 084065-DMN6068SE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 084065-DMN6068SE-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.3nC @ 10V Max Input Capacitance: 502pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 68 mOhm @ 12A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 084065-DMN6068SE-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.3nC @ 10V
Max Input Capacitance: 502pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 68 mOhm @ 12A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 4.1A MOSFET Transistor
278-DMN6068SE-13
60V 4.1A MOSFET Transistor 278-DMN6068SE-13
MOSFET N-CH 60V 4.1A SOT223 Product overview: DMN6068SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6068SE-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 4.1A SOT223 Product overview: DMN6068SE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6068SE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6068SE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6068SE-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6068SE-13
MOSFET N-CH 60V 4.1A SOT223

MOSFET N-CH 60V 4.1A SOT223

Supplier's Site
Mosfet, N-Ch, 60V, 4.1A, Sot223; Transistor Polarity Diodes Inc. - 07AH3783 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4.1A, Sot223; Transistor Polarity Diodes Inc.
07AH3783
Mosfet, N-Ch, 60V, 4.1A, Sot223; Transistor Polarity Diodes Inc. 07AH3783
MOSFET, N-CH, 60V, 4.1A, SOT223; Transistor Polarity:N Channel; Continuous Drain Current Id:4.1A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.068ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 60V, 4.1A, SOT223; Transistor Polarity:N Channel; Continuous Drain Current Id:4.1A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.068ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN6068SE-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6068SE-13
Single FETs, MOSFETs DMN6068SE-13
MOSFET N-CH 60V 4.1A SOT223

MOSFET N-CH 60V 4.1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET 60V N-CHAN

MOSFET ENHANCE MODE MOSFET 60V N-CHAN

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN6068SE-13
Triode/MOS Tube/Transistor >> MOSFETs DMN6068SE-13
60V 4.1A 2W 68mΩ@10V,12A 3V@250uA N Channel SOT-223-3 MOSFETs ROHS

60V 4.1A 2W 68mΩ@10V,12A 3V@250uA N Channel SOT-223-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN6068SE-13DKR-ND 084065-DMN6068SE-13 278-DMN6068SE-13 DMN6068SE-13 07AH3783 DMN6068SE-13 DMN6068SE-13 DMN6068SE-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6068SE-13 60V 4.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 4.1A, Sot223; Transistor Polarity Diodes Inc. Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) TO-261-4, TO-261AA TO-3 SOT223; TO-261-4, TO-261AA SOT223
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details