DIODES Incorporated 60V 3.7A MOSFET Transistor DMN6066SSS-13

Description
MOSFET N-CH 60V 3.7A 8SO Product overview: DMN6066SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6066SSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 3.7A 8SO Product overview: DMN6066SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6066SSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.7A MOSFET Transistor
278-DMN6066SSS-13
60V 3.7A MOSFET Transistor 278-DMN6066SSS-13
MOSFET N-CH 60V 3.7A 8SO Product overview: DMN6066SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6066SSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 3.7A 8SO Product overview: DMN6066SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN6066SSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN6066SSS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6066SSS-13CT-ND
Single FETs, MOSFETs DMN6066SSS-13CT-ND
N-Channel 60V 3.7A (Ta) 1.56W (Ta) Surface Mount 8-SO

N-Channel 60V 3.7A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN6066SSS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6066SSS-13TR-ND
Single FETs, MOSFETs DMN6066SSS-13TR-ND
N-Channel 60V 3.7A (Ta) 1.56W (Ta) Surface Mount 8-SO

N-Channel 60V 3.7A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMN6066SSS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN6066SSS-13DKR-ND
Single FETs, MOSFETs DMN6066SSS-13DKR-ND
N-Channel 60V 3.7A (Ta) 1.56W (Ta) Surface Mount 8-SO

N-Channel 60V 3.7A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSS-13 - 014460-DMN6066SSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSS-13
014460-DMN6066SSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSS-13 014460-DMN6066SSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014460-DMN6066SSS-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.3nC @ 10V Max Input Capacitance: 502pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 66 mOhm @ 4.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014460-DMN6066SSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.3nC @ 10V
Max Input Capacitance: 502pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 66 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 60V, 5A, Soic Rohs Compliant Diodes Inc. - 28AK8619 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 5A, Soic Rohs Compliant Diodes Inc.
28AK8619
Mosfet, N-Ch, 60V, 5A, Soic Rohs Compliant Diodes Inc. 28AK8619
MOSFET, N-CH, 60V, 5A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 5A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN6066SSS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN6066SSS-13
Single FETs, MOSFETs DMN6066SSS-13
MOSFET N-CH 60V 3.7A 8SO

MOSFET N-CH 60V 3.7A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6066SSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6066SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6066SSS-13
MOSFET N-CH 60V 3.7A 8SO

MOSFET N-CH 60V 3.7A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET,N-CHANNEL 60V, 4.1A/- 5.0A

MOSFET MOSFET,N-CHANNEL 60V, 4.1A/- 5.0A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN6066SSS-13 DMN6066SSS-13CT-ND 014460-DMN6066SSS-13 28AK8619 DMN6066SSS-13 DMN6066SSS-13 DMN6066SSS-13
Product Name 60V 3.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSS-13 Mosfet, N-Ch, 60V, 5A, Soic Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.0192 kS
PD 1.56 milliwatts 1560 milliwatts 1560 milliwatts
Unlock Full Specs
to access all available technical data