MOSFET 2N-CH 60V 3.3A 8SOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168207-DMN6066SSDQ-
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 60V 3.3A 8SOP Product overview: DMN6066SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6066SSDQ-13 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 3.3A 8SOP
MOSFET BVDSS: 41V~60V SO-8 T&R 2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN6066SSDQ-13TR-ND | 1168207-DMN6066SSDQ-13 | 289-DMN6066SSDQ-13 | DMN6066SSDQ-13 | DMN6066SSDQ-13 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6066SSDQ-13 | 60V 3.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | Automotive | 8-SOIC (0.154", 3.90mm Width) |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 2140 milliwatts |