The DMN6041SVT-7 is a 60V N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It features a maximum on-resistance of 48mΩ at 10V gate drive and 60mΩ at 4.5V gate drive, with a continuous drain current of 4.1A at 25°C. The device is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +150°C. It meets AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN6041SVT-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |