The DMN6041SVT-13 is a 60V N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a maximum on-resistance of 60mΩ at VGS = 4.5V and 48mΩ at VGS = 10V, with a continuous drain current of 3.8A at TA = 70°C and 4.1A at TA = 25°C. The device features low input capacitance, fast switching, and is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN6041SVT-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |