DIODES Incorporated 60V 5A MOSFET Transistor DMN6040SSD-13

Description
MOSFET 2N-CH 60V 5A 8SO Product overview: DMN6040SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6040SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 5A 8SO Product overview: DMN6040SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6040SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A MOSFET Transistor
289-DMN6040SSD-13
60V 5A MOSFET Transistor 289-DMN6040SSD-13
MOSFET 2N-CH 60V 5A 8SO Product overview: DMN6040SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6040SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 5A 8SO Product overview: DMN6040SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN6040SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMN6040SSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN6040SSD-13DIDKR-ND
FET, MOSFET Arrays DMN6040SSD-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 5A 1.3W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 5A 1.3W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN6040SSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN6040SSD-13DICT-ND
FET, MOSFET Arrays DMN6040SSD-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 5A 1.3W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 5A 1.3W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMN6040SSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN6040SSD-13DITR-ND
FET, MOSFET Arrays DMN6040SSD-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 5A 1.3W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 60V 5A 1.3W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SSD-13 - 1033783-DMN6040SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SSD-13
1033783-DMN6040SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SSD-13 1033783-DMN6040SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033783-DMN6040SSD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN6040SSD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22.4nC @ 10V Max Input Capacitance: 1287pF @ 25V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): TPC8213-H(T2LKDN,Q; SI4946BEY-T1; TPC8213-H(TE12LQ,M; TPC8213-H; Introduction Date: May 08, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033783-DMN6040SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN6040SSD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22.4nC @ 10V
Max Input Capacitance: 1287pF @ 25V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): TPC8213-H(T2LKDN,Q; SI4946BEY-T1; TPC8213-H(TE12LQ,M; TPC8213-H;
Introduction Date: May 08, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET 2N-CH 60V 5A 8SO - 233-DMN6040SSD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 60V 5A 8SO
233-DMN6040SSD-13
MOSFET 2N-CH 60V 5A 8SO 233-DMN6040SSD-13
MOSFET 2N-CH 60V 5A 8SO

MOSFET 2N-CH 60V 5A 8SO

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN6040SSD-13
Triode/MOS Tube/Transistor >> MOSFETs DMN6040SSD-13
60V 5A 1.3W 40mΩ@10V,4.5A 3V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS

60V 5A 1.3W 40mΩ@10V,4.5A 3V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, Soic-8; Transistor Polarity Diodes Inc. - 82Y6578 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, Soic-8; Transistor Polarity Diodes Inc.
82Y6578
Mosfet, Dual N-Ch, 60V, Soic-8; Transistor Polarity Diodes Inc. 82Y6578
MOSFET, DUAL N-CH, 60V, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - DMN6040SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN6040SSD-13
FET, MOSFET Arrays DMN6040SSD-13
MOSFET 2N-CH 60V 5A 8SO

MOSFET 2N-CH 60V 5A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN6040SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN6040SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN6040SSD-13
MOSFET 2N-CH 60V 5A 8SO

MOSFET 2N-CH 60V 5A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60 1V-60V SO-8 T&R 2.5K

MOSFET MOSFET BVDSS: 41V-60 1V-60V SO-8 T&R 2.5K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN6040SSD-13 DMN6040SSD-13DIDKR-ND 1033783-DMN6040SSD-13 233-DMN6040SSD-13 DMN6040SSD-13 82Y6578 DMN6040SSD-13 DMN6040SSD-13 DMN6040SSD-13
Product Name 60V 5A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN6040SSD-13 MOSFET 2N-CH 60V 5A 8SO Triode/MOS Tube/Transistor >> MOSFETs Mosfet, Dual N-Ch, 60V, Soic-8; Transistor Polarity Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts 60 volts 60 volts
Transconductance 0.0045 kS
PD 1.7 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 46A MOSFET Transistor - 278-AUIRF7739L2 - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers