The DMN601TKQ is a 60V N-channel enhancement mode MOSFET in an SOT523 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of 343mA at 25°C with VGS = 10V, and an on-resistance of 2Ω at VGS = 10V and 3Ω at VGS = 5V. The device has a gate threshold voltage range of 1.0V to 2.5V, an input capacitance of 41pF, and operates over a junction temperature range of -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating, lead-free, RoHS compliant, and moisture sensitivity level 1 per J-STD-020. It is supplied in tape and reel packaging with 10,000 units per reel for the DMN601TKQ-13 variant.
2N7002 FAMILY SOT523 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN601TKQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |