The DMN601LTQ-13 is a 60V N-channel enhancement mode MOSFET in a SOT523 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of 356mA at 25°C, a gate threshold voltage range of 1.0V to 2.5V, and on-resistance of 2Ω at VGS=10V and 3Ω at VGS=5V. The device is RoHS compliant, halogen and antimony free, and has a thermal resistance of 242°C/W under standard PCB mounting conditions. It supports operating temperatures from -55°C to +150°C and is supplied in tape and reel packaging with 10,000 units per reel.
2N7002 FAMILY SOT523 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN601LTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |