DIODES Incorporated Single FETs, MOSFETs DMN601K-7

Description
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN601KDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN601KDICT-ND
Single FETs, MOSFETs DMN601KDICT-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN601KDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN601KDIDKR-ND
Single FETs, MOSFETs DMN601KDIDKR-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN601KDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN601KDITR-ND
Single FETs, MOSFETs DMN601KDITR-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 300MA SOT23 MOSFET Transistor
278-DMN601K-7
60V 300MA SOT23 MOSFET Transistor 278-DMN601K-7
MOSFET N-CH 60V 300MA SOT23-3 Product overview: DMN601K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN601K-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 300MA SOT23-3 Product overview: DMN601K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN601K-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601K-7 - 014455-DMN601K-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601K-7
014455-DMN601K-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601K-7 014455-DMN601K-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014455-DMN601K-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 014455-DMN601K-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Trans MOSFET N-CH 60V 0.3A Automotive 3-Pin SOT-23 T/R - 233-DMN601K-7 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 0.3A Automotive 3-Pin SOT-23 T/R
233-DMN601K-7
Trans MOSFET N-CH 60V 0.3A Automotive 3-Pin SOT-23 T/R 233-DMN601K-7
Trans MOSFET N-CH 60V 0.3A Automotive 3-Pin SOT-23 T/R

Trans MOSFET N-CH 60V 0.3A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN601K-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN601K-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN601K-7
MOSFET N-CH 60V 300MA SOT23-3

MOSFET N-CH 60V 300MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - DMN601K-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN601K-7
Single FETs, MOSFETs DMN601K-7
MOSFET N-CH 60V 300MA SOT23-3

MOSFET N-CH 60V 300MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN601KDICT-ND 278-DMN601K-7 014455-DMN601K-7 233-DMN601K-7 DMN601K-7 DMN601K-7
Product Name Single FETs, MOSFETs 60V 300MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN601K-7 Trans MOSFET N-CH 60V 0.3A Automotive 3-Pin SOT-23 T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data