DIODES Incorporated FET, MOSFET Arrays DMN601DWKQ-7

Description
Mosfet Array 2 N-Channel (Dual) 60V 305mA (Ta) 200mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 305mA (Ta) 200mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMN601DWKQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN601DWKQ-7DIDKR-ND
FET, MOSFET Arrays DMN601DWKQ-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 305mA (Ta) 200mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 305mA (Ta) 200mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN601DWKQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN601DWKQ-7DITR-ND
FET, MOSFET Arrays DMN601DWKQ-7DITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 305mA (Ta) 200mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 305mA (Ta) 200mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN601DWKQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN601DWKQ-7DICT-ND
FET, MOSFET Arrays DMN601DWKQ-7DICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 305mA (Ta) 200mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 305mA (Ta) 200mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays
Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: DMN601 Operating Temperature: -65°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363

Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: DMN601
Operating Temperature: -65°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363

Buy Now Datasheet
Singapore, Singapore
60V 0.305A MOSFET Transistor
289-DMN601DWKQ-7
60V 0.305A MOSFET Transistor 289-DMN601DWKQ-7
MOSFET 2N-CH 60V 0.305A SOT363 Product overview: DMN601DWKQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.305A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.305A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN601DWKQ-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.305A SOT363 Product overview: DMN601DWKQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.305A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.305A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN601DWKQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 60V, 0.305A Rohs Compliant Diodes Inc. - 28AK8606 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 0.305A Rohs Compliant Diodes Inc.
28AK8606
Mosfet, Dual, N-Ch, 60V, 0.305A Rohs Compliant Diodes Inc. 28AK8606
MOSFET, DUAL, N-CH, 60V, 0.305A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 0.305A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN601DWKQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN601DWKQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN601DWKQ-7
MOSFET 2N-CH 60V 0.305A SOT363

MOSFET 2N-CH 60V 0.305A SOT363

Supplier's Site
FET, MOSFET Arrays - DMN601DWKQ-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN601DWKQ-7
FET, MOSFET Arrays DMN601DWKQ-7
MOSFET N-CHAN 41V 60V SOT363

MOSFET N-CHAN 41V 60V SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN601DWKQ-7DIDKR-ND 289-DMN601DWKQ-7 28AK8606 DMN601DWKQ-7 DMN601DWKQ-7 DMN601DWKQ-7
Product Name FET, MOSFET Arrays Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays 60V 0.305A MOSFET Transistor Mosfet, Dual, N-Ch, 60V, 0.305A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 Tape & Reel (TR) TO-3 Automotive 6-TSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7805QTR - 1046722-AUIRF7805QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
4 suppliers