DIODES Incorporated FET, MOSFET Arrays DMN5L06V-7

Description
Mosfet Array 2 N-Channel (Dual) 50V 280mA 150mW Surface Mount SOT-563
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 50V 280mA 150mW Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMN5L06V-7-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN5L06V-7-ND
FET, MOSFET Arrays DMN5L06V-7-ND
Mosfet Array 2 N-Channel (Dual) 50V 280mA 150mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 50V 280mA 150mW Surface Mount SOT-563

Buy Now Datasheet
Singapore, Singapore
50V 0.28A MOSFET Transistor
289-DMN5L06V-7
50V 0.28A MOSFET Transistor 289-DMN5L06V-7
MOSFET 2N-CH 50V 0.28A SOT563 Product overview: DMN5L06V-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06V-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 0.28A SOT563 Product overview: DMN5L06V-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN5L06V-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06V-7 - 080583-DMN5L06V-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06V-7
080583-DMN5L06V-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06V-7 080583-DMN5L06V-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080583-DMN5L06V-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 3 Ohm @ 200mA, 2.7V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080583-DMN5L06V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 3 Ohm @ 200mA, 2.7V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN5L06V-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN5L06V-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN5L06V-7
MOSFET 2N-CH 50V 0.28A SOT563

MOSFET 2N-CH 50V 0.28A SOT563

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN5L06V-7-ND 289-DMN5L06V-7 080583-DMN5L06V-7 DMN5L06V-7
Product Name FET, MOSFET Arrays 50V 0.28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN5L06V-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-563, SOT-666 Tape & Reel (TR) SOT3; SOT-563
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB30N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers