DIODES Incorporated Transistor Polarity Diodes Inc. DMN5L06TK-7.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:280mA; On Resistance Rds(on):2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.2V; No. of Pins:3PinsRoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:280mA; On Resistance Rds(on):2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.2V; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 60AC8801 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
60AC8801
Transistor Polarity Diodes Inc. 60AC8801
Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:280mA; On Resistance Rds(on):2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.2V; No. of Pins:3PinsRoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:280mA; On Resistance Rds(on):2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.2V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 60AC8801
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40W-QF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers