DIODES Incorporated END - OF - LIFE - DMN55D0UT DMN55D0UT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168195-DMN55D0UT Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168195-DMN55D0UT Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - DMN55D0UT - 1168195-DMN55D0UT - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DMN55D0UT
1168195-DMN55D0UT
END - OF - LIFE - DMN55D0UT 1168195-DMN55D0UT
Manufacturer: Diodes Incorporated Win Source Part Number: 1168195-DMN55D0UT Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168195-DMN55D0UT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1168195-DMN55D0UT
Product Name END - OF - LIFE - DMN55D0UT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers