The DMN53D5LQ-13 is an automotive-grade 50V N-channel enhancement mode MOSFET in SOT23 package, suitable for load and system switching applications. It features a maximum drain-source voltage of 50V, continuous drain current of 230mA at 70°C, and a typical on-resistance of 3.5Ω at VGS=10V. The device is qualified to AEC-Q101, manufactured in IATF 16949 certified facilities, and meets RoHS and Halogen-free "Green" standards. It has a thermal resistance of 202°C/W with optimized PCB mounting, operates from -55°C to +150°C, and is supplied in 10,000-piece reels.
BSS FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN53D5LQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |