DMN53D5L-13 is a 50V N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power-management applications such as systems and load switches. It features a maximum continuous drain current of 290mA at 25°C, a typical on-resistance of 3.5Ω at VGS=10V, and a gate threshold voltage range of 0.5V to 1.5V. The device has a thermal resistance of 202°C/W when mounted with a thermal bias, and operates from -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and meets AEC-Q100/101/104/200
BSS FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN53D5L-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |