DIODES Incorporated Single FETs, MOSFETs DMN53D0U-7

Description
N-Channel 50V 300mA (Ta) 520mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 50V 300mA (Ta) 520mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN53D0U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN53D0U-7DITR-ND
Single FETs, MOSFETs DMN53D0U-7DITR-ND
N-Channel 50V 300mA (Ta) 520mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 300mA (Ta) 520mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN53D0U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN53D0U-7DICT-ND
Single FETs, MOSFETs DMN53D0U-7DICT-ND
N-Channel 50V 300mA (Ta) 520mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 300mA (Ta) 520mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN53D0U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN53D0U-7DIDKR-ND
Single FETs, MOSFETs DMN53D0U-7DIDKR-ND
N-Channel 50V 300mA (Ta) 520mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 300mA (Ta) 520mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
50V 300MA SOT23 MOSFET Transistor
278-DMN53D0U-7
50V 300MA SOT23 MOSFET Transistor 278-DMN53D0U-7
MOSFET N-CH 50V 300MA SOT23 Product overview: DMN53D0U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 300MA SOT23 Product overview: DMN53D0U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN53D0U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0U-7 - 1033778-DMN53D0U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0U-7
1033778-DMN53D0U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0U-7 1033778-DMN53D0U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033778-DMN53D0U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 520mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 37.1pF @ 25V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 2 Ohm @ 50mA, 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033778-DMN53D0U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 520mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 37.1pF @ 25V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 2 Ohm @ 50mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN53D0U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN53D0U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN53D0U-7
MOSFET N-CH 50V 300MA SOT23

MOSFET N-CH 50V 300MA SOT23

Supplier's Site
Single FETs, MOSFETs - DMN53D0U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN53D0U-7
Single FETs, MOSFETs DMN53D0U-7
MOSFET N-CH 50V 300MA SOT23

MOSFET N-CH 50V 300MA SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 50V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8600 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.3A, Sot-23 Rohs Compliant Diodes Inc.
28AK8600
Mosfet, N-Ch, 50V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. 28AK8600
MOSFET, N-CH, 50V, 0.3A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 50V, 0.3A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 50V 0.3A SOT23 - 233-DMN53D0U-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 50V 0.3A SOT23
233-DMN53D0U-7
MOSFET N-CH 50V 0.3A SOT23 233-DMN53D0U-7
MOSFET N-CH 50V 0.3A SOT23

MOSFET N-CH 50V 0.3A SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN53D0U-7DITR-ND 278-DMN53D0U-7 1033778-DMN53D0U-7 DMN53D0U-7 DMN53D0U-7 28AK8600 233-DMN53D0U-7
Product Name Single FETs, MOSFETs 50V 300MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN53D0U-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 50V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. MOSFET N-CH 50V 0.3A SOT23
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 50 volts 50 volts 50 volts 50 volts
PD 520 milliwatts 520 milliwatts 520 milliwatts 520 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2804-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers