The DMN53D0LTQ-13 is an N-channel enhancement mode MOSFET in a SOT523 surface-mount package, designed for automotive load switching, motor driving, and power management. It has a drain-source voltage rating of 50 V, a continuous drain current of 350 mA at 25°C, and a maximum power dissipation of 300 mW. The device features a low gate threshold voltage of 0.8 V to 1.5 V and low on-resistance of 1.6 Ω at VGS = 10 V and 2.5 Ω at VGS = 4.5 V. It is qualified to AEC-Q101, manufactured in IATF 16949 certified facilities, and is fully RoHS compliant. The part comes in a 10,000-piece reel packaging. The SOT523 package measures 1.6 mm × 1.6 mm × 0.75 mm with a 0.5 mm pitch.
MOSFET BVDSS: 41V~60V SOT523 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN53D0LTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |