The DMN52D0UWQ-7 is a 50V N-channel enhancement mode MOSFET in an SOT323 package, designed for automotive load and level switching applications. It features a maximum drain-source voltage of 50V, a gate-source voltage rating of ±12V, and continuous drain current of 380mA at 25°C. The device has a maximum on-resistance of 2.5Ω at VGS=2.5V and 2.0Ω at VGS=5V, with a gate threshold voltage of 1.0V maximum. It is AEC-Q101 qualified, RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating. The package is molded plastic with a matte tin finish on an alloy 42 leadframe, has a weight of approximately 0.006 grams, and is moisture sensitive level 1 per J-STD-020. It is supplied in a 3,000-piece reel.
MOSFET BVDSS: 41V~60V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN52D0UWQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |